EN
  • EN
  • DE

TPS63060EVM-619

Part No TPS63060EVM-619
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS63060-619 / TPS63060 series DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 800mA
Voltage - Input 2.5V ~ 12V
Regulator Topology Buck-Boost
Frequency - Switching 2.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS63060
Base Product Number TPS63060
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-37525,TPS63060EVM-619-ND
Standard Package 1
Win Source Part Number 1101028-TPS63060EVM-619
Ultra Librarian 3D Model Ultra Librarian TPS63060EVM-619 CAD Model

Description

The TPS63060EVM-619 from Texas Instruments is a comprehensive evaluation module designed for testing and performance validation of the TPS63060 integrated circuit, a highly efficient, single-inductor buck-boost converter. This versatile evaluation module (EVM) is an essential tool for engineers and designers who wish to explore the capabilities of the TPS63060 DC-DC converter in various applications, ranging from portable devices to power management solutions.

The TPS63060EVM-619 is engineered to facilitate easy integration into test circuits. It comes with a preconfigured setup that demonstrates a 3.3V output from a 2.5V to 12V input range, showcasing the IC's ability to maintain a stable output voltage over a wide range of input voltages. This feature is particularly beneficial for battery-powered applications where input voltage can vary significantly during operation.

The EVM includes several test points and jumpers, allowing for thorough examination and manipulation of the circuit's performance. Users can easily evaluate different aspects of the TPS63060, such as its power efficiency, switching frequency, and transient response, providing a deep insight into its operational characteristics.

Key features of the TPS63060EVM-619 include its high efficiency across the entire load range, which is critical for maximizing battery life. The module also supports a continuous output current up to 2A, making it suitable for a wide array of power-hungry applications. Additionally, the TPS63060EVM-619 boasts a low quiescent current, further enhancing its suitability for low-power devices and applications where energy conservation is paramount.

The evaluation module comes with comprehensive documentation, including a user guide that provides detailed instructions for setup and use, as well as schematic diagrams and bill of materials (BOM) to aid in understanding and replicating the circuit. This makes the TPS63060EVM-619 an invaluable resource for both novice and experienced engineers looking to expedite their design process and bring their products to market with confidence in the power management system's performance.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess