EN
  • EN
  • DE

TPA6201A1DGNR

Part No TPA6201A1DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Base Product Number TPA6201
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 375378-TPA6201A1DGNR
Ultra Librarian 3D Model Ultra Librarian TPA6201A1DGNR CAD Model

Description

The TPA6201A1DGNR is a high-fidelity audio power amplifier from the renowned manufacturer Texas Instruments (TI). Designed to deliver premium sound quality with minimal power consumption, this amplifier is an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: Capable of delivering 1.25W into 8Ω loads, the TPA6201A1DGNR ensures clear and powerful sound reproduction, making it suitable for a wide range of audio applications.
  • Efficiency: With an advanced design focused on energy efficiency, this amplifier provides excellent thermal performance, ensuring reliability and longevity in operation.
  • Signal-to-Noise Ratio (SNR): Boasting a high SNR, the TPA6201A1DGNR minimizes background noise, allowing for a cleaner and more precise audio experience.
  • Supply Voltage: Operating from a 2.5V to 5.5V supply voltage, it is compatible with a variety of power sources, making it versatile for different electronic devices.
  • Package: The device comes in an 8-pin MSOP PowerPAD™ package, which is compact and suitable for space-sensitive designs without compromising on power dissipation capabilities.

Applications

The TPA6201A1DGNR is a versatile component that can be used in multiple audio applications. Its compact size and high-quality output make it perfect for:

  • Mobile Phones
  • Portable Media Players
  • Tablets and Laptops
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Devices
  • GPS Devices

Technical Specifications

With a low shutdown current of 0.1 µA and a low quiescent current of 2.5 mA, the TPA6201A1DGNR is optimized for battery-powered devices. It also features a fast start-up time and advanced pop & click suppression mechanisms to enhance the user's audio experience.

Conclusion

The TPA6201A1DGNR from Texas Instruments stands out as a high-performance audio amplifier that combines power efficiency with audio fidelity. Whether for personal entertainment or professional applications, this IC provides a reliable and quality-driven audio amplification solution.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4020 $56.0800
90+ $1.1503 $103.5270
135+ $1.1144 $150.4440
190+ $1.0784 $204.8960
240+ $1.0425 $250.2000
325+ $0.9347 $303.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess