EN
  • EN
  • DE

TPS62020DRCT

Part No TPS62020DRCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707929-TPS62020DRCT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62020DRCT CAD Model

Description

TPS62020DRCT - Texas Instruments

The TPS62020DRCT is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This component is designed to provide a compact and efficient power management solution for portable and battery-powered applications, where space and energy efficiency are critical.

With an input voltage range of 2.5V to 6V, the TPS62020DRCT is versatile enough to be used in a wide array of devices, from smartphones to personal digital assistants, and other portable electronics. Its ability to provide an adjustable output voltage from 0.7V to Vin makes it highly adaptable to meet the needs of various subsystems within electronic devices.

One of the key features of this converter is its high efficiency, which can reach up to 95%. This is particularly beneficial for extending battery life in portable devices. The TPS62020DRCT employs a 1.2MHz fixed switching frequency, which allows the use of small, low-profile inductors and capacitors, resulting in a compact power solution that saves board space.

The device also incorporates a Power Save Mode, which enhances efficiency at light loads, further conserving energy when full power is not required. Moreover, it boasts a low quiescent current, adding to its overall efficiency, especially in standby modes.

For protection and reliability, the TPS62020DRCT includes features such as thermal shutdown, overvoltage protection, and under-voltage lockout (UVLO). These features ensure the device operates within safe parameters, protecting both the power converter and the system it powers.

The component comes in a small 3x3 mm QFN package, which is highly valued in space-constrained applications. Its small size and high level of integration make it an excellent choice for designers looking to minimize the footprint of their power supply designs without compromising on performance or efficiency.

Overall, the TPS62020DRCT from Texas Instruments is a robust and versatile power management solution that offers a blend of high efficiency, compact design, and reliability, making it an ideal choice for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess