EN
  • EN
  • DE
  • IT

TPS75118QPWPRQ1

Part No TPS75118QPWPRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708057-TPS75118QPWPRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75118QPWPRQ1 CAD Model

Description

Product Overview: TPS75118QPWPRQ1 from Texas Instruments

The TPS75118QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), specifically engineered to meet the rigorous standards of the automotive industry. This component is part of TI's extensive range of power management solutions and is designed to deliver a stable and reliable power supply to sensitive automotive electronics.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering advanced microcontrollers, sensors, and other electronic components that require a precise voltage level.
  • High Current Capacity: With an output current capacity of up to 1.5A, the TPS75118QPWPRQ1 can support a wide range of power-hungry applications within the automotive sector.
  • Thermal and Overcurrent Protection: The LDO includes built-in thermal shutdown and overcurrent protection features, ensuring the safety and longevity of both the regulator and the devices it powers.
  • Low Dropout Voltage: The LDO's low dropout voltage minimizes the difference between the input and output voltages, helping to maintain efficiency and reduce power loss.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors on the output, which have low equivalent series resistance (ESR) and are commonly used in automotive applications for their reliability and performance.

Automotive Qualifications

The TPS75118QPWPRQ1 is qualified for automotive applications, which means it has been tested to meet the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.

Package and Availability

This voltage regulator is available in a 20-pin HTSSOP (PWP) package with PowerPAD™, which is designed for enhanced thermal performance. The compact form factor makes it suitable for space-constrained applications.

Applications

With its robust design and reliable performance, the TPS75118QPWPRQ1 is ideal for a variety of automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic systems that require a stable power supply.

Overall, the TPS75118QPWPRQ1 from Texas Instruments represents a dependable power management solution for automotive engineers looking to optimize the performance and safety of their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.6826
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess