The TPS7601DCQR is a highly reliable, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronics requiring consistent power regulation.
Key Features
- Output Voltage: The TPS7601DCQR offers a fixed output voltage of 1.8V, which is suitable for a variety of low-voltage applications.
- High Accuracy: The voltage regulator maintains a high level of accuracy, with a typical output voltage tolerance of ±2%, ensuring reliable performance for critical applications.
- Low Dropout: With a low dropout voltage, this device continues to regulate the output voltage effectively even when the input-to-output differential is minimal, making it efficient for battery-powered devices.
- Current Capacity: It can deliver up to 100mA of continuous output current, catering to a range of moderate power demands.
- Thermal Shutdown: The TPS7601DCQR is equipped with a thermal shutdown feature that protects the device from overheating, enhancing its durability and reliability.
- Overcurrent Protection: This voltage regulator also includes built-in overcurrent protection to safeguard the device and the load from excessive current conditions.
Applications
The TPS7601DCQR is versatile and can be used in a variety of applications, including:
- Portable electronics
- Wireless communication devices
- Power management for microcontrollers
- GPS systems
- Medical equipment
Package and Quality
Enclosed in a small SOT-23 package, the TPS7601DCQR is designed for space-constrained applications. It is RoHS compliant and meets Texas Instruments' standards for quality and performance, ensuring that it meets the rigorous demands of the electronics industry.
Conclusion
With its precise voltage regulation, low dropout, and robust protection features, the TPS7601DCQR from Texas Instruments stands out as a reliable power management solution for a wide array of electronic applications. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to optimize their power systems for both performance and space efficiency.