EN
  • EN
  • DE
  • IT

TPS65911062A2ZRCRP

Part No TPS65911062A2ZRCRP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707989-TPS65911062A2ZRCRP
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65911062A2ZRCRP CAD Model

Description

The TPS65911062A2ZRCRP is a state-of-the-art integrated power management IC (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is engineered to cater to a wide range of applications, particularly those requiring a compact and efficient power management system. It is an integral component in the design of space-constrained and power-sensitive devices such as smartphones, tablets, and other portable electronics.

The TPS65911062A2ZRCRP offers a highly integrated solution by combining multiple power rails and power management functions into a single package. This level of integration simplifies the design process for engineers, reduces the bill of materials, and saves valuable board space, leading to more streamlined and cost-effective product designs.

Key features of the TPS65911062A2ZRCRP include multiple programmable voltage regulators, allowing for precise control over power delivery to various subsystems within an electronic device. These regulators are designed to be highly efficient, minimizing power losses and extending battery life in portable applications. Additionally, the PMIC includes power sequencing, which ensures that different components of the system are powered up and down in the correct order, thereby preventing damage and ensuring reliable operation.

The device also boasts a range of protective features, such as over-voltage, under-voltage, and thermal protection, which safeguard the electronic system against various types of potential damage. The TPS65911062A2ZRCRP's advanced control interface supports communication protocols like I2C, allowing for dynamic control and monitoring of the power management system by the main processor.

Texas Instruments' commitment to quality and reliability is evident in the TPS65911062A2ZRCRP, making it an excellent choice for designers seeking a robust and versatile PMIC solution. With its compact QFN (Quad Flat No-leads) packaging, the TPS65911062A2ZRCRP is tailored for modern, high-performance electronic devices where space is at a premium and efficient power management is paramount.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9705
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $1.2608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9988 $62.9988
3+ $51.6912 $155.0736
4+ $50.0759 $200.3036
5+ $48.4606 $242.3030
6+ $46.8452 $281.0712
9+ $41.9992 $377.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess