Product Overview: TPS79650KTTRG3
The TPS79650KTTRG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This component boasts an impressive low dropout voltage, making it an ideal choice for systems where voltage regulation with minimal power loss is crucial.
Key Features
- Output Voltage: The TPS79650KTTRG3 provides a fixed output voltage of 5.0V, which is suitable for powering various digital and analog circuits that require a stable 5V supply.
- High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery for sensitive electronic components.
- Low Dropout: The low dropout voltage of the TPS79650KTTRG3 minimizes power loss and improves efficiency in applications where the input voltage is close to the output voltage.
- Current Capacity: It can supply up to 1A of output current, catering to moderate power requirements in electronic devices.
- Thermal Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the connected components from damage due to overheating or excessive current draw.
- Stable Operation: The TPS79650KTTRG3 requires a low equivalent series resistance (ESR) ceramic capacitor for stability, enabling a stable output even under dynamic load conditions.
- Package: This regulator comes in a compact, surface-mount package (KTTR), which is ideal for space-constrained applications.
Applications
The TPS79650KTTRG3 is versatile and can be used in a myriad of electronic devices, including but not limited to:
- Portable and battery-powered equipment
- Wireless communication systems
- Microcontroller power supplies
- Analog and digital sensor systems
- Medical devices and instrumentation
With its robust feature set and reliable performance, the TPS79650KTTRG3 from Texas Instruments stands out as a superior choice for designers looking for an efficient and durable voltage regulation solution.