EN
  • EN
  • DE

TPS61288EVM-064

Part No TPS61288EVM-064
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE FOR TPS61288 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series -
Package Box
Product Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 13V
Current - Output 15A
Voltage - Input 2.7V ~ 8.8V
Regulator Topology Boost
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS61288
Base Product Number TPS61288
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1366700-TPS61288EVM-064
Ultra Librarian 3D Model Ultra Librarian TPS61288EVM-064 CAD Model

Description

The TPS61288EVM-064 is a fully assembled and tested evaluation module (EVM) for the TPS61288, a high-efficiency, synchronous boost converter with integrated power MOSFETs from Texas Instruments. This state-of-the-art converter is capable of providing a wide output voltage range and is designed to support a variety of applications, including those that require a high power density and a small solution size.

The TPS61288 offers a flexible input voltage range that typically spans from 2.4V to 12V, making it ideal for portable electronics that are powered by single-cell or multi-cell batteries. The device is also well-suited for systems that operate on fixed rails, below the desired output voltage. With its ability to support up to 10A of output current, the TPS61288EVM-064 is perfect for power-hungry applications.

The EVM includes the TPS61288 integrated circuit (IC), which features high-efficiency synchronous step-up DC/DC conversion, a 1.3MHz fixed switching frequency, and a peak current mode control scheme. This provides fast transient response and eases loop stabilization. Additionally, the EVM incorporates a range of features such as overvoltage protection, thermal shutdown, and a power good indicator, ensuring reliable operation under various conditions.

The TPS61288EVM-064 comes with a default setting that is designed to evaluate the performance of the TPS61288 at an output voltage of 5V from a 3.3V input. However, the EVM is highly configurable and allows for easy adjustments to the output voltage setting, enabling users to tailor the performance to their specific needs.

This evaluation module is an essential tool for engineers and designers looking to quickly prototype and test their power supply designs. With its compact size, comprehensive documentation, and Texas Instruments' support, the TPS61288EVM-064 simplifies the process of integrating the TPS61288 into a wide array of applications, from consumer electronics to industrial systems.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess