EN
  • EN
  • DE

LHVC1206-100KFT5

Part No LHVC1206-100KFT5
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Surface Mount Thick Film Resistor, LHVC Series, 100 kohm, 250 mW, - 1%, 500 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Case Code (Imperial) 1206
Case / Package 3216
Composition Metal Film, Thick Film
Depth 1.55 mm
Length 3.1 mm
Maximum Operating Temperature 155 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Cut Tape
Power Rating 250 mW
REACH SVHC No SVHC
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Tolerance 1 %
Voltage Rating 500 V
Voltage Rating (DC) 500 V
Width 1.55 mm
Win Source Part Number 992439-LHVC1206-100KFT5
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LHVC1206-100KFT5 CAD Model

Description

This electronic component is manufactured by TT Electronics.

  • Win Source Part Number: 992439-LHVC1206-100KFT5
  • Packaging: Cut Tape
  • Voltage Rating: 500 V
  • Length: 3.1 mm
  • Mounting: SMD (SMT)
  • Tolerance: 1%
  • Temperature Coefficient: 200 ppm/°C
  • Resistance: 100 kΩ
  • Power Rating: 250 mW
  • Number of Pins: 2
  • Width: 1.55 mm
  • Category: Chip Resistor - Surface Mount
  • Case/Package: 3216 and 1206
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 155 °C
  • Minimum Operating Temperature: -55 °C
  • RoHS Compliant: Yes
  • REACH SVHC: Does not contain any

You May Also Be Interested in

Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,011 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess