EN
  • EN
  • DE
  • IT

TPS61071DDCT

Part No TPS61071DDCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707915-TPS61071DDCT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Audio, Consumer Electronics, Medical, LED Lighting
Ultra Librarian 3D Model Ultra Librarian TPS61071DDCT CAD Model

Description

The TPS61071DDCT is a highly efficient, synchronous boost converter from Texas Instruments, designed to provide a compact and reliable power solution for a wide range of applications. This device is part of the TPS6107x family of converters that are known for their low input voltage and high boost ratio capabilities.

Key Features

  • Input Voltage Range: The TPS61071DDCT operates with an input voltage range of 0.9V to 6.5V, making it suitable for products powered by single-cell batteries or other low voltage sources.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 1.8V to 12V, which can be set by external resistors, catering to a variety of design requirements.
  • High Efficiency: With a synchronous rectifier, this converter achieves high efficiency, which is critical for battery-powered applications to extend battery life.
  • Small Footprint: The TPS61071DDCT comes in a tiny 6-pin SOT-23 package, ideal for space-constrained applications.
  • Switching Frequency: It has a 1.2MHz fixed switching frequency that allows the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Protection Features: The device includes over-temperature and over-current protection, enhancing system reliability and safety.

Applications

The versatility of the TPS61071DDCT makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power banks and portable chargers
  • LED lighting and smart lighting systems
  • Handheld medical devices

Design Support

Texas Instruments provides comprehensive design support for the TPS61071DDCT, including detailed datasheets, application notes, and simulation tools. This support ensures that engineers can efficiently implement the TPS61071DDCT into their designs and bring their products to market quickly.

Overall, the TPS61071DDCT from Texas Instruments stands out as a high-performance, versatile power management solution that meets the needs of a wide array of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $1.2258
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.2608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7806 $58.5450
155+ $0.7312 $113.3360
240+ $0.7066 $169.5840
345+ $0.6572 $226.7340
445+ $0.6325 $281.4625
555+ $0.6078 $337.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,680 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess