EN
  • EN
  • DE

TPS5602IDBTRG4

Part No TPS5602IDBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DUAL, FAST, HIGH EFFICIENCY CONTROLLER FOR DSP POWER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, DSP
Voltage - Input 4.5 V ~ 25 V
Number of Outputs 2
Voltage - Output Adj down to 1.2V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1272676-TPS5602IDBTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS5602
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS5602IDBTRG4 CAD Model

Description

Overview of Texas Instruments TPS5602IDBTRG4

The Texas Instruments TPS5602IDBTRG4 is a highly efficient, low-dropout (LDO) linear voltage regulator designed to provide a fixed output voltage with high accuracy. This component is part of the TPS5602 series, which is known for its reliability and performance in a wide range of applications, including consumer electronics, industrial systems, and automotive products.

Key Features

  • Output Voltage: The TPS5602IDBTRG4 offers a stable output voltage, which is crucial for sensitive electronics that require consistent power to operate correctly.
  • Dropout Voltage: With a low dropout voltage, this device can continue to provide a regulated output even when the input-to-output voltage differential is minimal, making it ideal for battery-powered applications.
  • Current Rating: The device can deliver up to a certain amount of current, which is suitable for a variety of low-power applications.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features ensure the device operates within safe temperature and current limits, providing reliability and a longer lifespan.
  • Package: The TPS5602IDBTRG4 comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS5602IDBTRG4 makes it an excellent choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS5602IDBTRG4 is no exception. It is manufactured to meet high standards, ensuring reliable performance even in challenging conditions. The device's robust design and built-in protection features contribute to its durability and long-term reliability, making it a preferred choice for designers and engineers across various industries.

In conclusion, the TPS5602IDBTRG4 from Texas Instruments is a versatile, high-performance LDO voltage regulator that offers stability, efficiency, and reliability for a wide range of electronic applications.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess