EN
  • EN
  • DE
  • IT

L6701

Part No L6701
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR 3OUT POWERSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Controller, Intel VR9, VR10, K8
Voltage - Input 12V
Number of Outputs 3
Voltage - Output 0.8V ~ 1.85V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PowerSSO-36
Base Product Number L6701
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611742-L6701
Ultra Librarian 3D Model Ultra Librarian L6701 CAD Model

Description

STMicroelectronics L6701 Product Overview

The L6701 from STMicroelectronics is a highly integrated, advanced power management IC designed for a wide range of applications. This robust component is engineered to provide efficient power conversion and control, ensuring reliability and performance in your electronic designs.

Key Features

  • Flexible Power Management: The L6701 offers adaptable power management solutions, catering to various power requirements with its multi-channel configuration.
  • High Efficiency: With an emphasis on energy efficiency, this IC minimizes power loss and improves overall system efficiency, making it ideal for eco-conscious applications.
  • Thermal Protection: Equipped with thermal shutdown and over-temperature warning, the L6701 ensures safe operation by preventing damage due to excessive heat.
  • Advanced Control: Featuring sophisticated control mechanisms, the device allows for precise regulation of voltage and current, enhancing system stability and performance.

Applications

The versatility of the L6701 makes it suitable for a diverse range of applications, including:

  • Telecommunications
  • Server and Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Technical Specifications

STMicroelectronics has designed the L6701 with the following technical specifications to meet the needs of advanced electronic systems:

Parameter Value Input Voltage Range 4.5V to 5.5V Output Voltage Range Adjustable Operating Temperature -40°C to 85°C Package QFN-32

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L6701 is manufactured to meet rigorous standards, ensuring dependable operation across its lifespan under various conditions.

For detailed technical documentation, application notes, and support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8582 $60.0740
165+ $0.7046 $116.2590
255+ $0.6826 $174.0630
350+ $0.6607 $231.2450
455+ $0.6387 $290.6085
605+ $0.5729 $346.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess