EN
  • EN
  • DE
  • IT

L9484

Part No L9484
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Active
Applications Power Supply, Automotive Applications
Voltage - Input Down to 8V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case Multiwatt-8 (Straight Leads)
Supplier Device Package 8-Multiwatt
Base Product Number L9484
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611997-L9484
Ultra Librarian 3D Model Ultra Librarian L9484 CAD Model

Description

The L9484 is an advanced automotive power management integrated circuit (IC) produced by the renowned manufacturer, STMicroelectronics. This high-performance product is designed to meet the rigorous demands of automotive applications, providing reliable and efficient power management solutions.

At the heart of the L9484 is a robust voltage regulator system that ensures stable operation even under the harsh conditions found in automotive environments. This system is capable of handling a wide input voltage range, making it versatile for various automotive electrical systems. The IC also features built-in protection mechanisms such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the electronic components in vehicles.

The L9484 integrates several key functions that are critical for automotive power systems. These include a main regulator for microcontroller supply, a sensor supply regulator, and a CAN (Controller Area Network) transceiver supply. This multi-functionality not only saves space on the PCB but also simplifies the design process for automotive system engineers.

Flexibility is another hallmark of the L9484. It offers adjustable output voltages and currents, allowing it to cater to specific needs of different automotive subsystems. Moreover, the IC's low quiescent current contributes to the overall energy efficiency of the vehicle's electronic system, which is especially important in the era of electric and hybrid vehicles.

STMicroelectronics has equipped the L9484 with a diagnostic and control interface that enables real-time monitoring of the system's status. This feature is crucial for predictive maintenance and ensures long-term reliability by preemptively identifying potential issues before they lead to system failure.

In conclusion, the L9484 from STMicroelectronics represents a pinnacle in automotive power management technology, offering a combination of robustness, efficiency, and high functionality. It is an ideal choice for automotive engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4294 $73.2882
6+ $20.0450 $120.2700
9+ $19.4190 $174.7710
13+ $18.7919 $244.2947
16+ $18.1658 $290.6528
22+ $16.2867 $358.3074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess