EN
  • EN
  • DE

MAX1519ETL-T

Part No MAX1519ETL-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description DUAL-PHASE, QUICKPWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications PWM Controller, CPU core
Voltage - Input 4V ~ 28V
Number of Outputs 1
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1519
Standard Package 22 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 881103-MAX1519ETL-T
Ultra Librarian 3D Model Ultra Librarian MAX1519ETL-T CAD Model

Description

Maxim Integrated's MAX1519ETL-T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1519ETL-T from Maxim Integrated is a cutting-edge power management IC specifically designed to meet the rigorous power requirements of modern notebook computers. This highly efficient, quad-output controller is engineered to provide stable and reliable power to the critical components of a notebook, including the CPU, system memory, and chipsets. The device's compact footprint and advanced features make it an ideal choice for portable applications where space is at a premium and power efficiency is paramount.

At the heart of the MAX1519ETL-T are two synchronous buck controllers and two linear regulators. The synchronous buck controllers are responsible for powering the CPU core (VCC_CPU) and the Northbridge chip (VCC_NB), offering precise voltage regulation and fast transient response to accommodate the dynamic power demands of modern processors. The linear regulators, on the other hand, supply fixed 5V and 3.3V outputs to power the system's peripheral devices.

One of the standout features of the MAX1519ETL-T is its support for Intel's IMVP-6+ technology. This ensures compatibility with the latest CPU generations, allowing for dynamic adjustment of the processor's core voltage based on performance requirements. This dynamic voltage scaling capability is crucial for optimizing power consumption and extending battery life in notebooks.

The device also includes a range of protective features to safeguard the system against various power-related anomalies. Overvoltage, undervoltage, and overcurrent protections are built in to prevent damage to the notebook's sensitive electronic components. Additionally, thermal shutdown is incorporated to ensure the device operates within safe temperature ranges.

Maxim Integrated's MAX1519ETL-T is offered in a 40-pin, thin QFN package, which minimizes the PCB space required. Its high level of integration reduces the need for external components, simplifying the design and reducing overall system cost. With its robust power delivery and comprehensive protection features, the MAX1519ETL-T is a top choice for designers seeking to create efficient, high-performance power systems for next-generation notebook computers.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess