EN
  • EN
  • DE

54ACTQ10FMQB

Part No 54ACTQ10FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description NAND Gate 3-Element 3-IN CMOS 14-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function NAND
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 3
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1211603-54ACTQ10FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACTQ10FMQB CAD Model

Description

Product Overview: 54ACTQ10FMQB from Texas Instruments

The 54ACTQ10FMQB is a high-performance, triple 3-input NAND gate integrated circuit, meticulously designed by Texas Instruments to deliver exceptional logic operations in a variety of applications. It is part of the ACTQ family, which is renowned for its Quiet Series™ technology, ensuring reduced noise without compromising speed.

This advanced logic gate is fabricated with BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to achieve high speed, low power consumption, and robust tolerance to noise. The 54ACTQ10FMQB is particularly suitable for systems that demand high drive and better speed performance in a military or aerospace environment, given its compliance with military specifications.

Key Features:

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage Range: 4.5V to 5.5V, accommodating standard military power systems.
  • Operating Temperature: The device is designed to operate over the military temperature range of -55°C to 125°C, ensuring reliability in harsh conditions.
  • Package / Case: The component is available in a durable, military-standard flat pack, ensuring robust physical protection and ease of integration into various systems.
  • Speed: Fast propagation delay times are a hallmark of this component, making it ideal for high-speed logic operations.
  • Quiet Series™ Technology: This technology minimizes noise generation, which is crucial for maintaining signal integrity in sensitive applications.

Applications:

The versatility of the 54ACTQ10FMQB makes it an excellent choice for an array of applications, particularly where high-speed logic and reliability are paramount. It is frequently used in military and aerospace systems, communication infrastructure, data processing, and any application where the integrity of the logic signal is crucial.

In summary, the 54ACTQ10FMQB from Texas Instruments embodies a perfect blend of speed, power efficiency, and noise reduction, making it a top choice for engineers and designers looking for a reliable NAND gate solution under stringent conditions.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Freescale Semiconductor - NXP
Need more? Email Us
GE Critical Power
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess