EN
  • EN
  • DE

T520V686M010AE040

Part No T520V686M010AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195911-T520V686M010AE040
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520V686M010AE040 CAD Model

Description

The Kemet T520V686M010AE040 is a high-performance solid electrolytic capacitor from the T520 series. These capacitors are designed for demanding applications requiring high capacitance, low Equivalent Series Resistance (ESR), and stable performance across a wide range of temperatures and frequencies. The T520 series utilizes a tantalum polymer cathode, which contributes to its superior electrical characteristics and enhanced reliability compared to traditional tantalum capacitors that use manganese dioxide cathodes.

Applications:

  • Power Management: Used for filtering and energy storage in DC-DC converters and voltage regulators.
  • Decoupling: Provides stable power supply voltage and effective decoupling in high-speed digital circuits.
  • Portable Electronics: Suitable for smartphones, tablets, and other mobile devices where size and performance are important.
  • Industrial Control Systems: Ensures stable operation in environments requiring robust components.
  • Automotive Electronics: Used in automotive applications such as engine control and infotainment systems.

Features:

  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance over temperature and frequency.
  • Tantalum Polymer Cathode: Enhances reliability and reduces potential failure modes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Technology: Allows for efficient and automated assembly.

Benefits:

  • Improved Circuit Performance: Low ESR and stable capacitance ensure efficient and reliable operation.
  • Extended Lifespan: The tantalum polymer cathode provides enhanced reliability.
  • Reduced Power Consumption: Low ESR minimizes power dissipation.
  • Simplified Assembly: Surface mount design allows for automated assembly, lowering manufacturing costs.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The T520V686M010AE040 features a capacitance of 68µF and a voltage rating of 10V. It has an ESR of 40 mOhms. Its operating temperature range is typically from -55°C to +105°C. The part is designed for reflow soldering and is supplied on tape and reel for automated assembly.

You May Also Be Interested in

AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess