Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272569-TPS54229
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS54229 CAD Model

Description

Product Overview: TPS54229 Step-Down Converter by Texas Instruments

The TPS54229 from Texas Instruments is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter. This power management integrated circuit (PMIC) is designed to provide a cost-effective, low-power solution for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features:

  • Input Voltage Range: The TPS54229 operates from a 4.5V to 18V input voltage range, making it versatile for various system power rails.
  • Output Current: It is capable of delivering up to 2A of continuous output current to the load.
  • High Efficiency: With an integrated 128mΩ high-side MOSFET and 84mΩ low-side MOSFET, the device ensures high efficiency across a wide load range.
  • Adjustable Switching Frequency: The switching frequency of the TPS54229 is programmable from 300kHz to 2.2MHz, allowing optimization between efficiency and external component size.
  • Thermal Management: The device features thermal shutdown and overcurrent protection, enhancing system reliability and safety.

Applications:

The TPS54229 is suitable for a variety of applications that require efficient voltage step-down conversion. It is commonly used in:

  • Set-top boxes and televisions
  • Networking and telecommunications equipment
  • Computing peripherals and servers
  • Industrial and automotive systems

Design Support:

Texas Instruments provides extensive design support for the TPS54229, including application notes, reference designs, and an online simulation tool called WEBENCH®. Engineers can leverage these resources to accelerate the design process and optimize their power solutions.

Conclusion: The TPS54229 step-down converter is a robust and flexible solution designed to meet the needs of modern electronic systems. With its wide input voltage range, high efficiency, and comprehensive design support, it is an excellent choice for designers looking to enhance power management in their applications.

You May Also Be Interested in

NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention