Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series VHF-1080
Package Box
Product Status Active
Frequency 1.08GHz (Cutoff)
Bandwidth 3.85GHz
Filter Type High Pass
Insertion Loss 2dB
Mounting Type Chassis Mount
Package / Case SMA In line Module
Size / Dimension 0.410" Dia x 1.430" L (10.41mm x 36.32mm)
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1106838-VHF-1080+
Ultra Librarian 3D Model Ultra Librarian VHF-1080+ CAD Model

Description

The VHF-1080+ is a high pass filter from Mini-Circuits.

  • Cutoff Frequency: 1.08GHz
  • Insertion Loss: 2dB
  • Bandwidth: 3.85GHz
  • Mounting Type: Chassis Mount
  • Package: SMA in-line module
  • Product Status: Active
  • Standard Package: 10 pcs
  • Dimensions: 0.410" Dia x 1.430" L (10.41mm x 36.32mm)
  • Filter Type: High Pass

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for AB8500
Crystek Corporation
RF FILTER LOW PASS 90MHZ BNC
Need more? Email Us
ECAD model for CLPFL-0090-BNC
Knowles Dielectric Labs
RF FILTER LOW PASS 3GHZ 6SMD
Need more? Email Us
ECAD model for L065XG9S
Crystek Corporation
RF FILTER LOW PASS 800MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0800
Crystek Corporation
RF FILTER LOW PASS 200MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0200
Crystek Corporation
RF FILTER LOW PASS 21MHZ BNC
Need more? Email Us
ECAD model for CLPFL-0021-BNC
Taiyo Yuden
Lowest to $0.7766
ECAD model for PGFI212B245027-T
STMicroelectronics
RF FILTER LOW PASS 2.45GHZ 6SMD / 2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead
Lowest to $0.3361
ECAD model for MLPF-WB55-01E3
Crystek Corporation
RF FILTER HIGH PASS 1GHZ INLINE
Need more? Email Us
ECAD model for CHPFL-1000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention