EN
  • EN
  • DE

APX8132AI-TRG

Part No APX8132AI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Description Hall Effect Micro Switch IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817757-APX8132AI-TRG
Ultra Librarian 3D Model Ultra Librarian APX8132AI-TRG CAD Model

Description

The APX8132AI-TRG is a voltage detector IC manufactured by Anpec. It's designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital system when the voltage falls below a specified threshold. This ensures that the system starts up and operates correctly, preventing data corruption or erratic behavior due to low voltage conditions. The APX8132AI-TRG offers a precise and reliable voltage monitoring solution in a compact package.

Applications:

  • Microcontroller Systems: Resets the microcontroller during power-up or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices during low voltage.
  • Portable Devices: Monitors battery voltage to ensure safe operation.
  • Industrial Control Systems: Provides a reset signal in case of power supply failures.
  • Automotive Applications: Monitors voltage levels for critical systems.

Features:

  • Precision Voltage Monitoring: Accurate voltage detection threshold.
  • Open-Drain Reset Output: Compatible with a variety of microcontrollers.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Suitable for space-constrained applications.
  • Fixed Threshold Voltages: Available in various threshold voltage options.
  • Built-in Hysteresis: Improves noise immunity.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to low voltage conditions.
  • Simplified Design: Requires minimal external components.
  • Reduced Power Consumption: Low supply current extends battery life in portable devices.
  • Enhanced Data Integrity: Protects data from corruption during power failures.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a low cost.

Additional Details:

The APX8132AI-TRG operates by continuously monitoring the input voltage. When the voltage drops below the specified threshold, the reset output is asserted (typically pulled low in an open-drain configuration). The reset output remains asserted until the voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents oscillations around the threshold voltage. The device typically requires only a pull-up resistor on the reset output for proper operation. The datasheet provides detailed information on threshold voltage options, timing characteristics, and application circuits. The APX8132AI-TRG is a crucial component for ensuring the reliable operation of voltage-sensitive electronic systems.

You May Also Be Interested in

Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,189 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess