EN
  • EN
  • DE
  • IT

UCC37322DGNR

Part No UCC37322DGNR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description SINGLE 9-A HIGH SPEED LOW-SIDE MOSFET DRIVER WITH ENABLE | IC MOSFET DRVR SGL HS 9A 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 15V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number UCC37322
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276405-UCC37322DGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC37322DGNR CAD Model

Description

Introducing the UCC37322DGNR from Texas Instruments

The UCC37322DGNR is a high-power, single-channel gate driver designed by Texas Instruments to deliver exceptional performance in driving MOSFETs, IGBTs, and other power devices. This integrated circuit is tailored for a wide range of applications, including motor control, power supplies, and inverters, making it a versatile choice for engineers looking to optimize their power management systems.

Robust and Efficient Design

At the heart of the UCC37322DGNR is its robust output stage, capable of sourcing up to 9A and sinking up to 9A of peak current. This high-current drive strength ensures rapid charging and discharging of the gate capacitance of power devices, thus enabling fast switching times and improved overall efficiency. The driver operates with a supply voltage range from 10V to 15V, providing a flexible platform for various power levels.

Advanced Protection Features

Safety and reliability are paramount in power management circuits, and the UCC37322DGNR does not disappoint. It incorporates under-voltage lockout (UVLO) protection to ensure that the driver operates only when the supply voltage is sufficient to maintain proper functionality. This feature safeguards the power devices from operating in sub-optimal conditions that could lead to inefficiencies or damage.

Compact and Convenient Packaging

The UCC37322DGNR comes in an MSOP-8 (DGN) package, which not only saves space on the PCB but also allows for efficient heat dissipation. Its compact form factor is ideal for designs where space is at a premium, without compromising on power capability or thermal performance.

Seamless Integration

Engineers will appreciate the ease of integrating the UCC37322DGNR into their designs, thanks to its logic-level input compatible with standard TTL and CMOS levels. This ensures that the gate driver can be easily interfaced with microcontrollers, DSPs, or other control circuits without the need for additional level-shifting components.

In summary, the UCC37322DGNR by Texas Instruments stands out as a powerful, reliable, and space-efficient solution for driving high-power switches. Its combination of high drive strength, advanced protection features, and ease of integration make it an excellent choice for modern power electronics applications.

You May Also Be Interested in

Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1756 $57.1608
43+ $2.6057 $112.0451
67+ $2.5243 $169.1281
92+ $2.4428 $224.7376
119+ $2.3614 $281.0066
159+ $2.1171 $336.6189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess