EN
  • EN
  • DE
  • IT

SN74HCS595PWR

Part No SN74HCS595PWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SN74HCS595 CORE / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCS595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352479-SN74HCS595PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS595PWR CAD Model

Description

Product Overview: SN74HCS595PWR by Texas Instruments

The SN74HCS595PWR is a state-of-the-art 8-bit shift registers designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This device is part of the 74HCS logic family and is particularly suited for driving LEDs and other display elements where low-power consumption and high-speed operation are paramount.

Key Features

  • Shift Register Type: Serial to Parallel
  • Output Type: 3-State
  • No. of Bits: 8 bits
  • Supply Voltage Range: 2 V to 6 V
  • Logic Case Style: TSSOP
  • No. of Pins: 16 pins
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount

Performance Characteristics

The SN74HCS595PWR features a wide operating voltage range, making it versatile for various applications. It is capable of shifting data at high speeds, and its 3-state outputs can drive bus lines or buffer memory address registers. The device also includes an output enable function, which simplifies the cascading of multiple registers for applications requiring longer shift registers.

Applications

The TI SN74HCS595PWR is commonly used in a variety of electronic applications, including:

  • LED displays
  • Digital signage
  • Industrial control systems
  • Data acquisition systems
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74HCS595PWR is designed to meet the highest standards of quality and reliability. It is manufactured in a TSSOP package, which is known for its small size and high level of integration. TI's commitment to excellence ensures that this shift register provides consistent performance and durability for the demanding needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4332 $101.8020
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3926 $251.2640
855+ $0.3520 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess