EN
  • EN
  • DE

AFBR-5710PZ

Part No AFBR-5710PZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX MULTI-MODE OPT SFP 1.25GBD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family Fiber Optics - Transceiver Modules
Manufacturer Broadcom Limited
Wavelength 850nm
Applications Ethernet
Operating Supply Voltage 3.3V
Connector Type SFP
Mounting Style Pluggable, SFP
Win Source Part Number 198927-AFBR-5710PZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFBR-5710PZ CAD Model

Description

AFBR-5710PZ Overview

The AFBR-5710PZ presents a compact and efficient solution for 850 nm multimode fiber optic transmission applications, guaranteeing top-tier connectivity.

Features and Benefits

  • Supports data transfer rates up to 1.25 Gbps.
  • Compact design allows for space-saving installations.
  • High reliability and performance consistency.

Applications

  • Gigabit Ethernet Connections
  • Fiber Channel Applications
  • High-Speed Data Communication Networks

Engineered to be durable and versatile, the AFBR-5710PZ is ideal for projects demanding high-speed data transmission, ensuring minimal latency alongside robust data transfer capabilities.

You May Also Be Interested in

Broadcom Limited
TXRX FAST ETHERNET POF / Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount
Lowest to $61.4982
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT 1X9 850NM 1GB ETH / Transceiver Module Ethernet 850nm 4.75V ~ 5.25V SC Through Hole
Lowest to $194.1740
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Finisar Corporation
TXRX OPT SFP 1.25GBPS 1310NM / Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $53.4858
Broadcom Limited
TXRX OPT SFF PLUGGABLE STD DMI / Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP
Lowest to $80.6779
Broadcom Limited
TXRX SFP+ 10GBE LRM SR / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $380.6619
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess