EN
  • EN
  • DE

DDC112Y/250

Part No DDC112Y/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Current Input 20-Bit ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 20
Sampling Rate 3k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration DSI-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1166962-DDC112Y/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDC112Y/250 CAD Model

Description

Introducing the DDC112Y/250 by Texas Instruments

The DDC112Y/250 is a state-of-the-art, high-performance current-input analog-to-digital converter (ADC) developed by the renowned semiconductor manufacturer, Texas Instruments. This precision device is designed specifically to meet the rigorous demands of high-resolution data acquisition systems, such as those used in medical imaging, scientific instrumentation, and industrial process control.

At the core of the DDC112Y/250 lies a dual-channel architecture, capable of converting current input signals into a 20-bit digital output with exceptional accuracy. Each channel operates independently, ensuring simultaneous sampling and processing of two separate input signals, which is crucial for applications requiring synchronized data from multiple sources.

The ADC operates within a supply voltage range of 4.75V to 5.25V, featuring a wide dynamic range that allows for measurement of input currents from -5pA to +1uA. This range makes the DDC112Y/250 versatile for various applications, from low-level current detection to handling higher intensity signals without sacrificing precision.

One of the standout features of the DDC112Y/250 is its high level of integration. The device includes internal buffers, a voltage reference, and a clock oscillator, which significantly simplifies system design and reduces the need for external components. This integration not only saves space on the PCB but also helps in reducing the overall system cost and complexity.

The DDC112Y/250 also boasts an impressive sampling rate of up to 250kSPS (kilo-samples per second), allowing for high-speed data acquisition. This makes it an ideal choice for applications where rapid signal changes need to be tracked without missing critical information.

For ease of interfacing with microprocessors or digital systems, the DDC112Y/250 features a parallel interface with a 20-bit wide data bus. Additionally, the device's built-in self-calibration mechanism ensures long-term stability and reliability, compensating for changes in temperature or other environmental conditions that might otherwise impact performance.

In conclusion, the DDC112Y/250 from Texas Instruments represents a cutting-edge solution for designers looking to incorporate high-precision current-to-digital conversion in their applications. With its dual-channel operation, wide dynamic range, high integration, and rapid sampling capabilities, it stands out as a top choice for a multitude of high-resolution data acquisition tasks.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1434 $75.1434
2+ $61.6561 $123.3122
3+ $59.7294 $179.1882
4+ $57.8026 $231.2104
5+ $55.8759 $279.3795
6+ $50.0956 $300.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess