EN
  • EN
  • DE

TPS51200DRCTR

Part No TPS51200DRCTR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707828-TPS51200DRCTR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51200DRCTR CAD Model

Description

TPS51200DRCTR Voltage Regulator from Texas Instruments

The TPS51200DRCTR is a highly sophisticated sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, and low-noise systems where space is a key consideration. Manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator is an essential component for stabilizing the memory subsystem in a wide range of computing applications, from laptops to servers.

With its compact size, the TPS51200DRCTR comes in a 10-pin SON package with a small footprint, making it an ideal choice for systems where board space is at a premium. It supports a wide range of supply voltages, from 3 V to 28 V, and is capable of providing a continuous sink/source current of up to 2 A, ensuring reliable performance for various memory modules including DDR2, DDR3, DDR3L, and DDR4.

One of the key features of the TPS51200DRCTR is its integrated VTTREF buffered reference which is essential for DDR termination. This reference output is designed to track half of the DDR memory supply voltage (VDDQ). The device also includes an active-low power-down mode which helps in reducing power consumption when the system is in standby, making it an energy-efficient choice for power-sensitive designs.

Furthermore, the TPS51200DRCTR employs a high-speed differential amplifier to provide excellent transient response, a critical feature for maintaining system stability during rapid changes in load. Its low dropout voltage ensures efficient operation even at low input voltages, reducing the heat generated and potentially negating the need for additional heat sinking.

For protection, the TPS51200DRCTR is equipped with several safety features, including over-current protection and thermal shutdown, which safeguard the device and the system from potential damage due to abnormal operating conditions.

Overall, the TPS51200DRCTR termination regulator is a reliable and efficient solution for any design requiring a high-performance, space-efficient voltage regulator for memory termination. Its robust feature set and Texas Instruments' reputation for quality make it a top choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
325+ $0.3116 $101.2700
500+ $0.3011 $150.5500
715+ $0.2800 $200.2000
930+ $0.2695 $250.6350
1,160+ $0.2590 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,380 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess