Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Manufacturer Rohm Semiconductor
Packaging Bulk
Number of Characters 1
Size / Dimension 0.512" H x 0.378" W x 0.276" D (13.00mm x 9.60mm x 7.00mm)
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Anode
Color Green
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Millicandela Rating 100mcd
Wavelength - Peak 572nm
Power Dissipation (Max) 448mW
Case / Package 10-DIP (0.300", 7.62mm)
Base Product Number LAP-401
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number LAP-401MDR,846-LAP-401MD,LAP-401MDS,LAP-401MDT,LAP-401MDU,LAP-401MDQ
Standard Package 120
Win Source Part Number 1331819-LAP-401MD
Ultra Librarian 3D Model Ultra Librarian LAP-401MD CAD Model

Description

This is a 7-segment LED display module manufactured by Rohm Semiconductor.

  • Win Source part number: 1331819-LAP-401MD
  • Millicandela Rating: 100mcd
  • Forward Voltage: 1.9V
  • Size: 0.512" H x 0.378" W x 0.276" D (13.00mm x 9.60mm x 7.00mm)
  • Package: 10-DIP (0.300", 7.62mm)
  • Display Type: 7-segment with one character
  • Digit/Alpha Size: 0.40" (10.16mm)
  • Common Pin: Common Anode
  • RoHS3 Compliant: Yes
  • ECCN: EAR99
  • Commonly used in: optoelectronics for display modules

You May Also Be Interested in

Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEGMENT GREEN CC 0.3"
Lowest to $8.4492
ECAD model for HDSP-A513
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP / Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2.1V 20mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm)
Lowest to $4.3879
ECAD model for HDSP-5523-GH000
Broadcom Limited
LED 7-SEG 10.9MM CC HE RED RHD
Lowest to $11.2013
ECAD model for 5082-7653
Broadcom Limited
LED 7-SEG 10.9MM CA HE RED RHD
Need more? Email Us
ECAD model for 5082-7651
Fairchild/ON Semiconductor
0.3 Inch (7.62mm) COMPACT NUMERIC FRAME DISPLAY
Need more? Email Us
ECAD model for MAN3G10
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Lowest to $1.8356
ECAD model for S530-A4
Broadcom Limited
LED 7-SEG 7.6MM CC HE RED RHD
Lowest to $3.0748
ECAD model for 5082-7613
Broadcom Limited
7.6mm (0.3 inch)/10.9mm (0.43 inch) Seven Segment Display | LED 7-SEG 7.6MM CC GREEN RHD
Need more? Email Us
ECAD model for HDSP-3603
Kingbright Corporation
DISPLAY 7SEG 0.36" SGL YLW 10DIP
Need more? Email Us
ECAD model for SA36-11YWA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8231 $53.0541
26+ $3.9575 $102.8950
40+ $3.8338 $153.3520
54+ $3.7101 $200.3454
70+ $3.5865 $251.0550
94+ $3.2154 $302.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 480 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention