EN
  • EN
  • DE

TPS50601ASPEVM-D

Part No TPS50601ASPEVM-D
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description POWER MANAGEMENT / TPS50601A-SP - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.5V
Current - Output 6A
Voltage - Input 4.5V ~ 6.3V
Regulator Topology Buck
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS50601A-SP
Base Product Number TPS50601
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341681-TPS50601ASPEVM-D
Ultra Librarian 3D Model Ultra Librarian TPS50601ASPEVM-D CAD Model

Description

The TPS50601ASPEVM-D from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities of the TPS50601A, a high-performance, radiation-hardened, synchronous step-down converter. This evaluation module is specifically engineered for space and other radiation-prone environments, making it an ideal solution for powering field-programmable gate arrays (FPGAs), microprocessors, and other digital load devices.

Key Features

  • High Efficiency: The TPS50601A is optimized for high-efficiency, which is crucial for reducing power consumption and heat dissipation in sensitive space applications.
  • Radiation Hardened: With its radiation-hardened design, the TPS50601ASPEVM-D is capable of withstanding the harsh conditions of space, ensuring reliable performance in critical missions.
  • Adjustable Output Voltage: The module allows for an adjustable output voltage range, providing versatility and compatibility with a variety of loads.
  • Thermal Protection: The built-in thermal protection features safeguard the module from overheating, thereby enhancing the longevity and reliability of the system.
  • Robust Design: The evaluation module is built with high-quality components that offer stability and robustness for the demanding environments it is intended for.

Applications

The TPS50601ASPEVM-D is particularly suitable for a wide range of space applications, including satellite buses, space stations, and deep-space probes. Its versatility also extends to high-altitude aviation, military, and other aerospace industries where reliability and performance are non-negotiable.

Easy to Use

This evaluation module is designed for ease of use, allowing engineers and designers to quickly set up the TPS50601A and test its features without the need for complex configurations. The module includes all necessary connectors and test points, facilitating easy access to all electrical parameters for monitoring and evaluation purposes.

With the TPS50601ASPEVM-D, Texas Instruments continues its tradition of providing innovative, reliable, and high-quality solutions for the most challenging applications in the electronics industry.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess