EN
  • EN
  • DE

DSA557-0344FL0TVAO

Part No DSA557-0344FL0TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 2-OUTPUT AUTO GRADE MEMS PCIE CL / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSA557-03
Package Tape & Reel
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSA557
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344981-DSA557-0344FL0TVAO
Ultra Librarian 3D Model Ultra Librarian DSA557-0344FL0TVAO CAD Model

Description

Introducing Product DSA557-0344FL0TVAO from Microchip Technology

Microchip Technology, a leading provider of microcontroller and analog semiconductors, presents the DSA557-0344FL0TVAO, a state-of-the-art integrated circuit designed for high-performance applications. This product is a testament to Microchip's commitment to delivering innovative solutions that meet the evolving needs of the technology sector.

Key Features:

  • High Precision: The DSA557-0344FL0TVAO offers unparalleled accuracy and stability, making it an ideal choice for applications that require precise measurements and control.
  • Robust Design: Built to withstand harsh environments, this product operates reliably across a wide range of temperatures and conditions, ensuring consistent performance and durability.
  • Energy Efficient: With energy-saving features integrated into its design, the DSA557-0344FL0TVAO helps reduce power consumption, making it an eco-friendly option for power-sensitive applications.
  • Connectivity: This component is designed with connectivity in mind, offering seamless integration with various systems and platforms for a truly interconnected experience.
  • Compact Form Factor: The compact size of the DSA557-0344FL0TVAO allows for easy incorporation into space-constrained designs without compromising on functionality.

Applications:

The versatility of the DSA557-0344FL0TVAO makes it suitable for a broad range of applications, including:

  • Industrial automation systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunication infrastructure

Quality and Support:

Microchip Technology is known for its rigorous quality standards, and the DSA557-0344FL0TVAO is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service.

Whether you're developing cutting-edge technology or looking to upgrade existing systems, the DSA557-0344FL0TVAO from Microchip Technology is a component that offers the reliability, efficiency, and precision required for today's demanding applications.

For detailed specifications, datasheets, and ordering information, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess