EN
  • EN
  • DE
  • IT

MMA6222AEGR2

Part No MMA6222AEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 20G ANALOG 20SOIC / Accelerometer X, Y Axis ±20g 3kHz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA62XXAKEG
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±20g
Sensitivity (mV/g) 23.40mV/V/g
Bandwidth 3kHz
Output Type Analog Voltage
Voltage - Supply 3.13V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345971-MMA6222AEGR2
Ultra Librarian 3D Model Ultra Librarian MMA6222AEGR2 CAD Model

Description

NXP MMA6222AEGR2 Accelerometer

The NXP MMA6222AEGR2 is a cutting-edge accelerometer designed for high precision and robust performance in a variety of applications. This sensor is part of NXP's reputable portfolio of motion sensors that are widely recognized for their reliability and accuracy.

At the heart of the MMA6222AEGR2 is a capacitive micromachined accelerometer that provides a digital output based on the acceleration forces it detects. This particular model is engineered to measure acceleration with a full-scale range of ±20g, making it suitable for applications that experience high dynamic acceleration changes, such as industrial machine monitoring, automotive crash detection, and sports equipment diagnostics.

The device features a high sensitivity output that significantly simplifies integration into various systems. Additionally, it boasts an advanced signal conditioning circuitry that enhances performance by reducing noise and improving the signal-to-noise ratio. This ensures that the data provided by the MMA6222AEGR2 is both accurate and reliable, even in the most demanding environments.

The robustness of the MMA6222AEGR2 is further enhanced by its temperature compensation feature, which ensures stable operation over a wide temperature range. This makes it an ideal choice for applications that are exposed to varying environmental conditions. Moreover, the sensor comes in a surface-mount package that allows for easy integration into PCB designs, providing flexibility for designers and engineers.

The MMA6222AEGR2 also includes self-test capability, which allows users to verify the sensor's operational status at any time. This feature is invaluable for safety-critical applications where consistent performance is paramount. With its low voltage operation and low power consumption, the MMA6222AEGR2 is also an excellent choice for battery-powered applications, where power efficiency is essential.

In summary, the NXP MMA6222AEGR2 accelerometer is a versatile, high-performance sensor that delivers precise acceleration measurements in a compact form factor. Its robust features make it an ideal solution for a wide array of applications that require reliable motion detection and analysis.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess