EN
  • EN
  • DE
  • IT

TPS51020EVM-001

Part No TPS51020EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS51020-001
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Output Voltage 3.3V, 5V
Current - Output 6A, 6A
Input Voltage 8 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS51020
Win Source Part Number TPS51020EVM-001-377288
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51020EVM-001 CAD Model

Description

The TPS51020EVM-001 from Texas Instruments is an evaluation module designed to demonstrate the performance of the TPS51020, a dual, synchronous step-down controller with out-of-audio operation and 100-mA LDOs. This evaluation module provides an efficient and user-friendly platform for testing the full range of capabilities of the TPS51020 integrated circuit.

Key Features:

  • Dual Synchronous Controllers: The TPS51020EVM-001 features dual synchronous buck controllers that support a wide range of input voltages, making it suitable for a variety of applications.
  • High Efficiency: With synchronous rectification and advanced control techniques, the TPS51020EVM-001 achieves high efficiency, which is critical for thermal management and energy-saving applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the module, allowing for optimization of efficiency and component size based on the specific requirements of the application.
  • Out-of-Audio Operation: The TPS51020EVM-001 ensures quiet operation by avoiding the audio frequency range during operation, making it ideal for noise-sensitive applications.
  • Built-in LDOs: The module includes 100-mA low-dropout linear regulators, providing additional regulated voltages for peripheral circuits.
  • Comprehensive Protection Features: The TPS51020EVM-001 is equipped with over-voltage, under-voltage, over-current, and thermal protection to ensure safe operation under various conditions.

Applications:

The TPS51020EVM-001 is versatile and can be used in various applications, including:

  • Notebook and sub-notebook computers
  • Point-of-load power supplies
  • Telecommunications and networking equipment
  • Consumer electronics

Easy to Use:

The evaluation module comes with a user guide that provides detailed instructions for setup and operation. Designers can quickly integrate the TPS51020EVM-001 into their system and begin testing, facilitating a faster and more efficient design process.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess