EN
  • EN
  • DE

TPS40140EVM-003

Part No TPS40140EVM-003
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS40140-003 / TPS40140 DC to DC Controller 1.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V
Output Current 32A
Voltage - Input 10.8 V ~ 13.2 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS40140
Win Source Part Number 797942-TPS40140EVM-003
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40140
Introduction Date August 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40140EVM-003 CAD Model

Description

The TPS40140EVM-003 from Texas Instruments is a high-performance, multi-phase, synchronous buck converter evaluation module designed for testing and evaluating the capabilities of the TPS40140 DC/DC controller. This evaluation module is an excellent tool for engineers and designers to explore the features and performance of the TPS40140 in a controlled environment before integrating it into their own power supply designs.

Key Features

  • Multi-Phase Power Conversion: The TPS40140EVM-003 supports multi-phase power conversion, enabling efficient power management for demanding applications.
  • Adjustable Output Voltage: This evaluation module allows for an adjustable output voltage, giving users the flexibility to test the controller with various output requirements.
  • High-Efficiency Operation: Designed for high-efficiency power conversion, the TPS40140EVM-003 can help reduce power loss and improve system performance.
  • Integrated MOSFET Drivers: The module includes integrated MOSFET drivers, which simplifies the design and reduces external component count.
  • Flexible Switching Frequency: The TPS40140EVM-003 offers a flexible switching frequency range, which can be optimized for different applications.

Applications

The TPS40140EVM-003 is well-suited for a variety of applications that require efficient power management, including:

  • Telecommunications equipment
  • Servers and networking equipment
  • Industrial systems
  • High-density power supplies

Technical Specifications

With a focus on performance and versatility, the TPS40140EVM-003 offers the following technical specifications:

  • Input Voltage Range: 4.5V to 20V
  • Output Voltage Range: 0.7V to 5.5V
  • Output Current: Up to 40A with appropriate cooling
  • Phase Configuration: Configurable up to 4 phases
  • Switching Frequency: Up to 1MHz per phase

The TPS40140EVM-003 evaluation module is an essential tool for developing advanced power supply solutions, providing engineers with a comprehensive platform to assess the TPS40140 controller's capabilities and fine-tune their designs for optimal performance.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess