EN
  • EN
  • DE

MAX222MWN/PR

Part No MAX222MWN/PR
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 DRIVER/RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 200kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702584-MAX222MWN/PR
Ultra Librarian 3D Model Ultra Librarian MAX222MWN/PR CAD Model

Description

Introducing the MAX222MWN/PR Serial Interface IC from Maxim Integrated

Maxim Integrated presents the MAX222MWN/PR, a highly reliable and efficient serial interface integrated circuit designed to simplify communication in a wide array of applications. This device is a part of Maxim's renowned MAX220–MAX249 family of line drivers/receivers, which are particularly engineered to conform to the EIA/TIA-232 and V.28/V.24 specifications, making them ideal for serial data transmission over long distances and through noisy environments.

Robust Communication with Enhanced ESD Protection

The MAX222MWN/PR is equipped with enhanced Electrostatic Discharge (ESD) protection, capable of withstanding up to ±15kV, thus providing robust protection against sudden electrical surges that can cause damage to the circuit. This feature ensures the longevity and reliability of the device, making it a suitable choice for industrial and commercial communication systems where durability is paramount.

Flexible Power Supply Options

One of the standout features of the MAX222MWN/PR is its flexible power supply range. The device operates from a single +5V power supply, but it is also capable of functioning with dual power supplies ranging from ±4.5V to ±5.5V. This versatility in power requirements allows for easy integration into a variety of system designs without the need for additional power regulation components.

Optimized for Low-Power Applications

In applications where power efficiency is critical, the MAX222MWN/PR shines with its low power shutdown mode. This feature significantly reduces power consumption when the device is not in active use, thereby extending the battery life of portable and remote communication systems.

Compact and Convenient Packaging

The MAX222MWN/PR comes in a compact 18-SOIC wide package, making it an excellent choice for space-constrained applications. The small footprint allows designers to maintain a streamlined board layout while still benefiting from the powerful features of this serial interface IC.

Applications

With its robust design and versatile features, the MAX222MWN/PR is suitable for a wide range of applications, including but not limited to:

  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Industrial Control Systems
  • Peripheral Device Interfaces

Maxim Integrated's MAX222MWN/PR offers a reliable and efficient solution for serial communication needs, ensuring data integrity and system protection in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess