EN
  • EN
  • DE

LV5012MD-AH

Part No LV5012MD-AH
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 1A 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type AC DC Offline Switcher
Number of Outputs 1
Operating Input Voltage(Min) 8.5V
Maximum Supply Voltage 24V
Frequency 70kHz
Dimming Analog, PWM, TRIAC
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 115615-LV5012MD-AH
Ultra Librarian 3D Model Ultra Librarian LV5012MD-AH CAD Model

Description

ON Semiconductor LV5012MD-AH Product Overview

The LV5012MD-AH is a high-performance, integrated motor driver solution from ON Semiconductor, designed to cater to a wide range of applications that require precise and efficient motor control. This compact, yet powerful, motor driver is well-suited for applications such as home appliances, office automation equipment, and industrial machinery.

Key Features

  • Integrated Dual H-Bridge: The LV5012MD-AH contains two H-bridge drivers capable of driving two DC motors or one stepper motor, providing flexibility in controlling different types of motors with a single chip.
  • High Voltage Operation: With an operating voltage range of up to 44V, this driver can handle a variety of motors that require higher voltages for optimal performance.
  • High Output Current: It can deliver an output current of up to 1.5A (peak) per channel, ensuring that it can drive motors with sufficient power for most medium-power applications.
  • Low ON-Resistance: The low ON-resistance of the output transistors minimizes power loss and improves efficiency, which is crucial for battery-powered applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the motor driver.
  • Multiple Control Modes: The device supports various control modes, including Forward, Reverse, Brake, and Standby, providing comprehensive control over motor operation.

Applications

The LV5012MD-AH's versatility makes it an excellent choice for a diverse array of applications. It is particularly useful in:

  • Battery-powered devices where power efficiency is critical
  • Office automation machines, such as printers and scanners
  • Home appliances, including robotic vacuum cleaners and air purifiers
  • Small industrial equipment requiring precise motor control

Package and Reliability

The LV5012MD-AH is offered in a compact 30-pin SOP package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable operation even in demanding environments. With ON Semiconductor's commitment to quality, the LV5012MD-AH stands out as a dependable choice for designers looking to optimize their motor control solutions.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6020 $64.0800
90+ $1.3144 $118.2960
140+ $1.2728 $178.1920
190+ $1.2324 $234.1560
245+ $1.1908 $291.7460
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess