EN
  • EN
  • DE

TPS3831L30DQNT

Part No TPS3831L30DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Ultralow Power, Supply Voltage Supervisor | IC LP SUPERVISRY CIRCUIT 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Family Part Number TPS3831
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272421-TPS3831L30DQNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3831L30DQNT CAD Model

Description

Product Overview: TPS3831L30DQNT

The TPS3831L30DQNT is a highly precise voltage supervisor from Texas Instruments, designed to ensure reliable operation and system protection in a variety of electronic applications. This compact device is a crucial component in systems where voltage monitoring is necessary to safeguard against undervoltage conditions, which can lead to system failures or erratic behavior.

Key Features

  • High Accuracy: The TPS3831L30DQNT offers a threshold accuracy of ±1%, providing precise voltage monitoring to maintain system integrity.
  • Low Power Consumption: With a quiescent current of only 150 nA, this device is ideal for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Adjustable Threshold Voltage: It comes with a fixed-sense threshold voltage of 3.0V, tailored for applications that require a specific monitoring voltage to trigger a system reset or other protective actions.
  • Manual Reset: The inclusion of a manual reset input allows for a system reset to be triggered by external factors, offering additional control and safety measures.
  • Watchdog Timer: A built-in watchdog timer ensures that systems are regularly checked for proper operation, enhancing the reliability of the application.
  • Package: The device is available in a 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The TPS3831L30DQNT is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microcontroller and microprocessor systems
  • Industrial equipment
  • Medical devices
  • Automotive systems
  • Networking and telecommunications

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPS3831L30DQNT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability. Additionally, TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist developers in integrating this voltage supervisor into their projects seamlessly.

With its combination of precision, low power consumption, and robust features, the TPS3831L30DQNT is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8432 $50.5920
145+ $0.6918 $100.3110
225+ $0.6702 $150.7950
310+ $0.6486 $201.0660
400+ $0.6270 $250.8000
535+ $0.5621 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,459 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess