The TPS3700DDCR is a high-precision window voltage detector designed by Texas Instruments to offer a reliable monitoring solution for systems that require voltage supervision. It is particularly well-suited for applications that demand precise voltage monitoring, such as industrial equipment, automotive electronics, and portable devices.
Key Features
-
Wide Supply Range: The TPS3700DDCR operates over a broad supply voltage range of 2.5 V to 18 V, making it versatile for various applications.
-
Dual Comparator Inputs: It features two independent voltage inputs that enable the device to monitor two non-grounded voltage nodes.
-
Adjustable Thresholds: The window-comparator thresholds are adjustable using external resistive dividers, allowing for precise voltage monitoring tailored to specific application needs.
-
High Accuracy: With a threshold accuracy of 0.5% at room temperature, the TPS3700DDCR ensures high reliability in voltage detection.
-
Push-Pull Output: The output configuration is push-pull, which eliminates the need for external pull-up resistors and simplifies design.
-
Low Quiescent Current: The device features a low quiescent current of 9 µA (typical), which is beneficial for power-sensitive applications.
-
Temperature Range: It is operational over a temperature range of -40°C to +125°C, accommodating a wide range of environmental conditions.
Applications
- Industrial Systems
- Automotive Electronics
- Portable/Battery-Powered Devices
- Power Supply Monitoring
- Process Control Systems
Package and Quality
The TPS3700DDCR comes in a small, leadless 6-pin SOT-23 package that is designed for space-constrained applications. Texas Instruments ensures that their products meet rigorous quality standards, and the TPS3700DDCR is no exception, providing dependable performance for critical system monitoring tasks.