EN
  • EN
  • DE

F280045PMSR

Part No F280045PMSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tape & Reel (TR)
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280045
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261975-F280045PMSR
Ultra Librarian 3D Model Ultra Librarian F280045PMSR CAD Model

Description

The F280045PMSR is a highly integrated microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded control applications. This MCU is part of the C2000™ 32-bit MCU family, renowned for its high-performance processing capabilities, advanced control peripherals, and robust architecture that make it ideal for industrial, automotive, and consumer electronics markets.

Key Features

  • Advanced Processing Core: At the heart of the F280045PMSR lies a 32-bit C28x CPU, which delivers superior performance with its floating-point unit (FPU) and Viterbi, Complex Math, and CRC Unit (VCU-III). This enables precise and efficient processing for control algorithms.
  • Enhanced Control Peripherals: The device boasts a rich set of peripherals designed for a wide range of applications, including high-resolution Pulse Width Modulation (PWM) outputs, multiple 12-bit Analog-to-Digital Converters (ADCs), and configurable digital interfaces to ensure flexible and precise control.
  • Real-Time Connectivity: With integrated CAN, UART, SPI, and I2C modules, the F280045PMSR offers robust communication options that cater to real-time data exchange requirements, ensuring seamless integration with external systems and networks.
  • Memory and Storage: The MCU comes equipped with Flash memory and RAM, facilitating efficient code execution and data storage. The presence of Error Correction Code (ECC) on the Flash and RAM ensures data integrity and reliable operation.
  • Safety Features: Safety-critical applications benefit from the MCU's built-in safety features, including a CPU watchdog timer, redundant control modes, and error-signaling modules, all of which contribute to the system's overall reliability.

Applications

The versatility of the F280045PMSR makes it suitable for a diverse range of applications, including motor control, power conversion, renewable energy systems, and advanced sensing. Its robust design and comprehensive feature set also make it an excellent choice for developing safety-critical systems where reliability and precision are paramount.

Conclusion

Overall, the Texas Instruments F280045PMSR MCU stands out as a top-tier component for developers seeking to create sophisticated control systems. Its blend of performance, connectivity, and safety features, along with the support provided by Texas Instruments' extensive ecosystem, makes it a smart choice for engineers striving for innovation and reliability in their embedded designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9052 $53.4312
14+ $7.3068 $102.2952
22+ $7.0785 $155.7270
30+ $6.8501 $205.5030
38+ $6.6218 $251.6284
51+ $5.9368 $302.7768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess