EN
  • EN
  • DE

CMPD2005S

Part No CMPD2005S
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT DUAL, IN SERIES HIGH VOLTAGE SILICON SWITCHING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162368-CMPD2005S
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMPD2005S CAD Model

Description

The CMPD2005S is a dual common anode Schottky barrier rectifier diode array from Central Semiconductor Corp. It contains two independent Schottky diodes in a single SOT-23 package. The common anode configuration allows for efficient rectification and clamping in various electronic circuits. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for high-frequency applications and improving overall circuit efficiency.

Applications

  • DC-DC Converters: Used in voltage step-up and step-down circuits to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse voltage connections.
  • Clamping Circuits: Limits voltage levels to protect sensitive components.
  • High-Frequency Rectification: Efficiently rectifies high-frequency signals.
  • Data Line Protection: Protects data lines from voltage surges.

Features

  • Dual Common Anode Configuration: Two Schottky diodes in a single package with a common anode.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Surface Mount Package (SOT-23): Enables compact designs and automated assembly.
  • High Surge Current Capability: Withstands transient current surges.

Benefits

  • Space Saving: Two diodes in one package reduce board space requirements.
  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Simplified Circuit Design: Common anode configuration simplifies circuit layout.
  • Enhanced Protection: Protects circuits from voltage surges and reverse polarity.
  • Cost-Effective: Reduces component count and overall system cost.

Additional Details

The CMPD2005S has a maximum repetitive peak reverse voltage of 20V and a maximum average forward rectified current of 500mA per diode (1A total). The typical forward voltage drop is around 0.35V at 500mA. The SOT-23 package is well-suited for surface mount assembly. The common anode configuration allows for use as a full-wave rectifier with fewer components. The device's fast reverse recovery time makes it suitable for high-frequency switching applications where minimizing losses is critical.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess