EN
  • EN
  • DE
  • IT

TPS3101D2RGZR

Part No TPS3101D2RGZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707777-TPS3101D2RGZR
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS3101D2RGZR CAD Model

Description

Overview of Texas Instruments TPS3101D2RGZR

The TPS3101D2RGZR is a highly reliable, low-power supply voltage supervisor from Texas Instruments, designed to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With its compact QFN-20 package, it offers a minimal footprint on the PCB, making it ideal for space-constrained applications.

Key Features

  • Programmable Delay: It features a programmable time delay for reset, which allows users to customize the initialization time for their specific application needs.
  • Voltage Supervision: The device monitors the supply voltage and asserts a reset if it drops below a preset threshold, ensuring reliable operation and protection against under-voltage conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the TPS3101D2RGZR operates with a very low quiescent current, contributing to overall power efficiency.
  • Manual Reset: It also includes a manual reset input that provides a hardware reset trigger, allowing for additional system control and debugging capabilities.
  • Multiple Reset Options: The device supports both active-low and active-high reset signals, giving designers flexibility in interfacing with different logic levels.

Applications

The TPS3101D2RGZR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Embedded processors and DSPs
  • Networking equipment
  • Automotive systems

Reliability and Performance

With Texas Instruments' commitment to quality, the TPS3101D2RGZR is designed to meet the rigorous demands of modern electronic systems. Its robust design ensures that it maintains performance over a wide range of temperatures and operational conditions, making it a dependable choice for critical applications.

Conclusion

The TPS3101D2RGZR from Texas Instruments is a sophisticated and compact solution for power management and supervision in electronic systems. Its low power consumption, flexible reset options, and programmable delay features make it an excellent choice for ensuring the reliability and proper operation of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess