EN
  • EN
  • DE
  • IT

TPS71533QDCKRSV

Part No TPS71533QDCKRSV
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708023-TPS71533QDCKRSV
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71533QDCKRSV CAD Model

Description

The TPS71533QDCKRSV is a high-quality, low-dropout voltage regulator from the renowned manufacturer Texas Instruments. Designed to meet the needs of a variety of applications, this regulator offers a stable and reliable output voltage of 3.3V, which is ideal for powering sensitive electronic components.

With an impressive low dropout voltage, the TPS71533QDCKRSV ensures efficient operation even when the input voltage is close to the output voltage, making it particularly suitable for battery-operated devices where maximizing battery life is crucial. The device is capable of delivering a continuous current of up to 50mA, which is sufficient for low-power applications such as microcontrollers, sensors, and RF circuits.

The TPS71533QDCKRSV comes in a compact SC-70 package, which is space-saving and ideal for portable and space-constrained applications. Its small footprint does not compromise its performance, as it includes features such as overcurrent and overtemperature protection, ensuring the safety and longevity of both the regulator and the devices it powers.

One of the key benefits of this voltage regulator is its low quiescent current, which significantly reduces power consumption when the device is in idle mode. This makes the TPS71533QDCKRSV an excellent choice for power-sensitive designs where energy efficiency is paramount.

Texas Instruments is known for its commitment to quality, and the TPS71533QDCKRSV is no exception. It is designed to meet the rigorous standards of the industry, providing reliable performance across a wide temperature range, which is essential for applications that operate under varying environmental conditions.

In summary, the TPS71533QDCKRSV is a versatile and efficient voltage regulator that offers a stable power supply solution for a multitude of electronic applications. Its compact size, low power consumption, and robust protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6496 $64.9488
7+ $17.7639 $124.3473
10+ $17.2087 $172.0870
14+ $16.6536 $233.1504
18+ $16.0984 $289.7712
24+ $14.4331 $346.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,789 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess