EN
  • EN
  • DE

FAN3268TMX

Part No FAN3268TMX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN3268
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3268TMXDKR, FAN3268TMXCT, FAN3268TMXTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871472-FAN3268TMX
Ultra Librarian 3D Model Ultra Librarian FAN3268TMX CAD Model

Description

FAN3268TMX - ON Semiconductor

The FAN3268TMX from ON Semiconductor is a high-performance, single-channel TinyLogic UHS dual inverter. This advanced semiconductor device is designed to meet the requirements of a wide range of applications, especially those requiring high-speed signal processing with low power consumption. The FAN3268TMX is an ideal component for modern high-density circuits where space is at a premium and power efficiency is crucial.

Key Features:

  • High-Speed Operation: The FAN3268TMX operates at very high speeds, making it suitable for fast signal processing applications.
  • Ultra-High-Speed CMOS: Built with the latest CMOS technology, it ensures minimal power consumption while delivering robust performance.
  • Low Power Consumption: Its design focuses on energy efficiency, which reduces the overall power requirements of the system it is integrated into.
  • Compact Footprint: The tiny SOT-23 package makes it incredibly space-efficient, allowing for high-density PCB layouts.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 1.65V to 5.5V, providing flexibility in various applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is manufactured without lead and is compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The versatile nature of the FAN3268TMX allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Portable Electronics
  • Computing Devices
  • Data Transmission Systems
  • Signal Processing Units

Product Specifications:

The FAN3268TMX comes in a compact SOT-23-6 package and is characterized by its ultra-high-speed operation. With its wide operating voltage range and low power consumption, it is especially suited for portable and battery-powered applications where efficiency is paramount.

Conclusion:

ON Semiconductor's FAN3268TMX is an excellent choice for designers looking for a reliable, high-speed inverter that doesn't compromise on power efficiency or space. Its cutting-edge technology and compliance with environmental standards make it a forward-thinking solution for today's electronic challenges.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7705 $53.1150
70+ $1.4527 $101.6890
110+ $1.4073 $154.8030
150+ $1.3619 $204.2850
190+ $1.3165 $250.1350
255+ $1.1804 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,948 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess