EN
  • EN
  • DE
  • IT

TPS72501DCQRG

Part No TPS72501DCQRG
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708028-TPS72501DCQRG
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72501DCQRG CAD Model

Description

The TPS72501DCQRG, manufactured by Texas Instruments, is a state-of-the-art low-dropout (LDO) voltage regulator designed for a wide range of applications. This highly efficient device offers a fixed output voltage of 1.8V, which is essential for providing stable power to sensitive electronic circuits. The TPS72501DCQRG is housed in a compact SOT-223 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Fixed 1.8V, ensuring compatibility with a variety of low-voltage digital circuits.
  • Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for powering a diverse range of devices.
  • High Accuracy: Offers excellent regulation with a low dropout voltage, providing a consistent power supply even when input voltage varies.
  • Low Noise: Designed to minimize output voltage noise, making it ideal for noise-sensitive applications such as RF or precision analog circuits.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the application from damage due to overheating.
  • Overcurrent Protection: Built-in current limit helps prevent damage to the regulator and the powered device in the event of a fault condition.

Applications

The versatility of the TPS72501DCQRG allows it to be used in various applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Microcontroller Power Supplies
  • Power Management for DSPs and FPGAs
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS72501DCQRG is no exception, as it is designed and tested to meet the highest industry standards. With its robust construction and proven performance, this LDO voltage regulator is a reliable choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $60.4369
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $6.4959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9619 $59.4285
31+ $3.7111 $115.0441
47+ $3.5857 $168.5279
68+ $3.3350 $226.7800
88+ $3.2096 $282.4448
109+ $3.0843 $336.1887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess