EN
  • EN
  • DE
  • IT

MAX17610ATC+T

Part No MAX17610ATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 5% 12TDFN / Current Limiting Regulator 1A 12-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Current Limiting
Sensing Method -
Accuracy ±5%
Voltage - Input 4.5V ~ 60V
Current - Output 1A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX17610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353048-MAX17610ATC+T
Ultra Librarian 3D Model Ultra Librarian MAX17610ATC+T CAD Model

Description

Maxim Integrated MAX17610ATC+T Adjustable Overvoltage and Overcurrent Protector

The MAX17610ATC+T from Maxim Integrated is a highly versatile and efficient solution designed to safeguard sensitive electronic systems against damaging overvoltage and overcurrent conditions. This adjustable protector is an essential component for a wide range of applications, including power supplies, battery-powered devices, and industrial equipment, where precise voltage and current control is critical for maintaining reliability and performance.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection range, ensuring that users can tailor the protection level to the specific needs of their application.
  • Overcurrent Protection: In addition to overvoltage protection, the MAX17610ATC+T provides overcurrent protection to prevent damage from excessive current draw.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 60V, this protector is suitable for a variety of power systems.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where energy efficiency is paramount.
  • Fault Indication: An integrated fault indication feature allows for easy monitoring and diagnostics of system conditions.

Applications

The MAX17610ATC+T is well-suited for a multitude of applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Portable devices
  • Power management modules

Reliability and Safety

Maxim Integrated's commitment to reliability and safety is evident in the MAX17610ATC+T's design. The device's robust protection features ensure that electronic systems are shielded from harmful conditions that could lead to failure or degradation over time. By integrating this protector into your design, you can enhance the longevity and dependability of your products.

Product Packaging

The MAX17610ATC+T is offered in a compact, RoHS-compliant, 12-pin TDFN package, making it suitable for space-constrained applications. Its tape and reel packaging facilitates efficient handling and manufacturing processes, allowing for seamless integration into automated assembly lines.

With Maxim Integrated's reputation for quality and performance, the MAX17610ATC+T adjustable overvoltage and overcurrent protector stands out as a smart choice for designers looking to add a layer of protection to their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Maxim Integrated
Lowest to $6.2400
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8035 $64.8210
13+ $8.8645 $115.2385
20+ $8.5875 $171.7500
27+ $8.3104 $224.3808
35+ $8.0334 $281.1690
47+ $7.2024 $338.5128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess