EN
  • EN
  • DE

TPS26400PWPR

Part No TPS26400PWPR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 42V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS26400
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-TPS26400PWPRTR,296-TPS26400PWPRDKR,296-TPS26400PWPRCT
Standard Package 2,000
Win Source Part Number 1316311-TPS26400PWPR
Ultra Librarian 3D Model Ultra Librarian TPS26400PWPR CAD Model

Description

The TPS26400PWPR is a highly integrated power distribution switch developed by Texas Instruments, designed for applications that require multiple power domains. This advanced switch is capable of handling a wide input voltage range, making it suitable for various industrial, automotive, and consumer electronics applications.

Key Features

  • Wide Input Voltage Range: The device operates efficiently across a broad voltage spectrum, accommodating systems that require flexibility in their power supply.
  • Adjustable Current Limit: Users can tailor the current limit to match the needs of their specific application, ensuring protection against excessive current draw.
  • Fast Overcurrent Response: The TPS26400PWPR responds swiftly to overcurrent conditions, protecting downstream components from potential damage.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature adds an extra layer of safety, shutting down the device if it exceeds the temperature threshold.
  • Under-Voltage Lockout (UVLO): This function ensures that the device operates only when the input voltage is within the specified range, preventing malfunction at low voltages.

Applications

The versatility of the TPS26400PWPR makes it ideal for a wide range of applications, including:

  • USB and peripheral ports
  • Hot-swap applications
  • Industrial control systems
  • Power management for multiple system rails

Product Specifications

Parameter Value
Package/Case HTSSOP-14
Output Current (Max) Adjustable via external resistor
Operating Temperature Range -40°C to +85°C
Switch On Resistance Typically low for reduced power loss

Ordering Information

The TPS26400PWPR is available in a HTSSOP-14 package, ensuring a compact footprint for space-constrained applications. For detailed ordering and product information, visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3528 $51.7616
52+ $1.9305 $100.3860
81+ $1.8702 $151.4862
111+ $1.8098 $200.8878
143+ $1.7495 $250.1785
192+ $1.5685 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess