The TFZV5.6B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable voltage reference or to protect circuits from overvoltage conditions. This diode features a low reverse leakage current and a sharp breakdown voltage, making it suitable for precision voltage regulation and transient voltage suppression applications. The TFZV5.6B is available in a small surface-mount package, making it ideal for compact electronic devices.
Applications
- Voltage regulation in electronic circuits
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Voltage reference circuits
Features
- Zener Voltage: 5.6V (Nominal)
- Low Reverse Leakage Current
- Sharp Breakdown Voltage
- Surface Mount Package (SOD-323)
- High Reliability
- RoHS Compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive circuits from voltage spikes
- Reduces the risk of component damage
- Small footprint saves board space
- Enhances circuit reliability
Additional Details
The TFZV5.6B Zener diode is often used in applications requiring a precise and stable voltage reference. It is important to refer to the datasheet for detailed electrical characteristics, including the Zener voltage tolerance, dynamic impedance, and power dissipation ratings. Proper thermal management is important to ensure long-term reliability, especially when operating at higher power levels. The diode's fast response time to transient events makes it ideal for protecting sensitive electronics from electrostatic discharge (ESD) and other voltage surges. Its SOD-323 package enables automated assembly processes.