EN
  • EN
  • DE

TPS24720RGTR

Part No TPS24720RGTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2.5-18V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Feature Pins EN, ENSD, FFLTB, FLTB, IMON, LATCH, OV, PGB, PROG, SET, TIMER
Win Source Part Number 033739-TPS24720RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS24720RGTR CAD Model

Description

The TPS24720RGTR is a highly sophisticated, feature-rich current-sense eFuse from Texas Instruments designed to provide robust protection for system loads. This advanced circuit protection device is housed in a compact QFN-16 package, making it an ideal solution for space-constrained applications. The TPS24720RGTR offers an input voltage range of 2.5V to 18V, which allows it to support a wide array of electronics, ranging from consumer gadgets to industrial equipment.

Key Features

  • Integrated Current Sensing: The device features precision current sensing that enables real-time monitoring of the load current, ensuring efficient power management and protection.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold as per their system requirements, providing flexibility and enhanced safety for connected devices.
  • Fast Overcurrent Response: The TPS24720RGTR is designed to respond swiftly to overcurrent events, thereby minimizing the risk of damage to the system components.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within the specified range, safeguarding against potential malfunctions due to low voltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown mechanism protects the device and the system from overheating, which enhances the overall reliability and longevity of the application.
  • Reverse Current Blocking: During power down or fault conditions, the TPS24720RGTR prevents reverse currents, thus protecting upstream components from potential damage.

Applications

The versatility of the TPS24720RGTR makes it suitable for a broad range of applications, including but not limited to:

  • Enterprise and Server Systems
  • Telecommunications Equipment
  • Power Supplies and Power Distribution Systems
  • Industrial Controls and Automation Systems
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the TPS24720RGTR is manufactured to the highest quality standards, ensuring reliability and performance in demanding conditions. Its robust design and comprehensive protection features make it a preferred choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9287 $55.4296
18+ $5.6851 $102.3318
28+ $5.5075 $154.2100
38+ $5.3298 $202.5324
49+ $5.1522 $252.4578
65+ $4.6192 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess