EN
  • EN
  • DE

TPS259822ONRGER

Part No TPS259822ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% 24VQFN / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method -
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259822
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353107-TPS259822ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259822ONRGER CAD Model

Description

Introducing the TPS259822ONRGER from Texas Instruments

The TPS259822ONRGER, crafted by the renowned Texas Instruments, is a state-of-the-art circuit protection device that is designed to safeguard your electronic systems. This eFuse (electronic fuse) IC provides a smart solution for protecting against overcurrent, short circuits, inrush current, and overvoltage, ensuring the longevity and reliability of your applications.

Key Features

  • Comprehensive Protection: The device offers robust protection features including precision overcurrent protection (OCP), overvoltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown.
  • Adjustable Current Limit: Users can set the current limit through an external resistor, allowing for tailored protection based on specific system requirements.
  • Quick Response Time: The TPS259822ONRGER reacts swiftly to fault conditions, providing a fast-trip for overcurrent events and minimizing the risk of damage to your system.
  • Operating Voltage Range: It operates over a wide input voltage range from 2.7V to 18V, making it versatile for various applications.
  • Power Good (PG) Indicator: The device includes a PG indicator which provides a real-time status of the output, enhancing system diagnostics and monitoring.

Applications

The TPS259822ONRGER is ideal for a multitude of applications where power protection is critical. It is well-suited for enterprise and telecom infrastructure, solid-state drives (SSDs), consumer electronics, and other systems that require precise current limiting and protection features. Its small form factor and high reliability make it an excellent choice for space-constrained applications.

Package and Quality

This eFuse is available in a compact VQFN-24 package, ensuring a minimal footprint on your PCB. Texas Instruments' commitment to quality means that the TPS259822ONRGER is designed and manufactured to meet the highest standards, delivering performance you can trust in the most demanding situations.

With the TPS259822ONRGER, Texas Instruments continues to demonstrate its expertise in power management and protection solutions, providing you with a robust, reliable, and flexible component for your power system needs.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8285 $53.5990
32+ $3.1414 $100.5248
50+ $3.0432 $152.1600
68+ $2.9450 $200.2600
88+ $2.8469 $250.5272
118+ $2.5524 $301.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess