EN
  • EN
  • DE

TPS259621DDAT

Part No TPS259621DDAT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECT FUSE 10.4% 8SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy ±10.4%
Voltage - Input 2.7V ~ 19V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS259621
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380115-TPS259621DDAT
Ultra Librarian 3D Model Ultra Librarian TPS259621DDAT CAD Model

Description

TPS259621DDAT - High-Efficiency eFuse from Texas Instruments

The TPS259621DDAT is a state-of-the-art circuit protection and power management solution designed by Texas Instruments to offer an efficient and reliable eFuse. This component is engineered to provide overvoltage, overcurrent, and short-circuit protection for a variety of applications, ensuring the safety and longevity of electronic systems.

With its compact and robust 8-pin SOIC package, the TPS259621DDAT integrates seamlessly into space-constrained designs, delivering precision and performance in a small footprint. The device is capable of handling continuous current up to 2A, with an operating voltage range from 2.7V to 18V, making it versatile for use in a broad range of products from consumer electronics to industrial systems.

The TPS259621DDAT features a programmable current limit, which allows designers to set the threshold to suit specific application needs. This flexibility ensures that the eFuse can provide tailored protection, safeguarding against excessive current that could potentially damage sensitive components. Additionally, the device includes a fast short-circuit response time, which is critical for preventing catastrophic failures in the event of a short.

Another key feature of the TPS259621DDAT is its thermal shutdown capability. This function protects the device itself and the downstream circuitry from overheating, thereby enhancing system reliability. When the temperature exceeds a predefined limit, the eFuse will automatically shut down, and then restart once normal operating conditions are restored.

For ease of monitoring and control, the TPS259621DDAT is equipped with a fault indicator output. This output can be connected to a microcontroller or other monitoring system to provide real-time alerts in the event of a fault condition, enabling prompt system response and minimizing the risk of damage.

In summary, the TPS259621DDAT from Texas Instruments is an advanced eFuse solution that offers comprehensive protection features, programmability, and high efficiency, making it an ideal choice for designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6447 $51.5760
190+ $0.5290 $100.5100
295+ $0.5124 $151.1580
405+ $0.4959 $200.8395
525+ $0.4794 $251.6850
700+ $0.4298 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,480 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess