Product Overview: TPS259530DSGT by Texas Instruments
The TPS259530DSGT is a sophisticated circuit protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's portfolio of eFuse ICs and offers an advanced level of protection for electronic systems. It is engineered to safeguard against overcurrent, short circuits, and overvoltage, ensuring the reliability and longevity of your applications.
Key Features
- Integrated eFuse: The TPS259530DSGT comes with a built-in electronic fuse that eliminates the need for a traditional, replaceable fuse, thereby reducing the overall component count and saving board space.
- Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold as per their requirements, providing flexibility and precision in different applications.
- Overvoltage Protection: The device ensures that voltage spikes do not damage sensitive electronic components by clamping the output when the input voltage exceeds the overvoltage threshold.
- Thermal Shutdown: This feature protects the device and the system by turning off the output if the junction temperature crosses the thermal shutdown threshold.
- Under-Voltage Lockout (UVLO): The TPS259530DSGT prevents system malfunctions by disabling the output when the input voltage falls below a certain threshold.
Applications
Thanks to its versatile protection features, the TPS259530DSGT is ideal for various applications, including but not limited to:
- Enterprise and Consumer Systems
- USB and HDMI Ports
- Point-of-Sale Terminals
- SSDs and Other Storage Devices
- Industrial and Automotive Electronics
Technical Specifications
The device operates over a wide input voltage range and is available in a compact, surface-mount package. The TPS259530DSGT's technical specifications include:
- Input Voltage Range: 2.7 V to 18 V
- Continuous Current: Up to 5 A
- Operating Temperature Range: -40°C to 125°C
- Package: 8-pin WSON (DSGT)
With its robust protection features and compact design, the TPS259530DSGT from Texas Instruments is a reliable choice for circuit protection in a wide array of electronic systems.