EN
  • EN
  • DE

TMS320DM8148CCYE1

Part No TMS320DM8148CCYE1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 684-FCBGA (23x23)
Win Source Part Number 213177-TMS320DM8148CCYE1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320DM8148
ECCN 3A991.a.2
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148CCYE1 CAD Model

Description

Texas Instruments TMS320DM8148CCYE1 Digital Media Processor

The TMS320DM8148CCYE1, part of Texas Instruments' DaVinci series, is a high-performance digital media processor built to cater to the demanding requirements of multimedia and embedded applications. This processor is designed to handle a wide array of digital media tasks, offering a flexible and robust solution for developers looking to create products with advanced features and capabilities.

Key Features:

  • High-Performance Processing: At the heart of the TMS320DM8148CCYE1 is an ARM Cortex-A8 core that can run up to 1 GHz, providing the computational power needed for intensive tasks such as video encoding/decoding, image processing, and audio processing. Additionally, it includes a TMS320C674x DSP core, which is optimized for digital signal processing tasks.
  • Rich Multimedia Support: The processor is equipped with a range of peripherals and interfaces designed for multimedia applications, including HD Video Processing Unit (HDVPSS), 3D graphics acceleration, and display subsystems, enabling it to support high-definition video and complex graphical user interfaces.
  • Multiple Connectivity Options: With an integrated Ethernet MAC, multiple USB ports, and PCIe interface, the TMS320DM8148CCYE1 offers various connectivity options, making it suitable for networked applications and easy integration with other systems.
  • Advanced Security: The device includes security features such as a secure boot, encryption, and secure JTAG, providing a secure environment for applications that require data protection and integrity.
  • Energy Efficient: Despite its performance capabilities, the TMS320DM8148CCYE1 is designed with energy efficiency in mind, suitable for applications where power consumption is a concern.

Applications:

The versatility of the TMS320DM8148CCYE1 makes it ideal for a range of applications, including digital signage, video conferencing systems, media servers, and surveillance systems. Its ability to handle multiple streams of HD video and audio simultaneously also makes it a top choice for set-top boxes, home gateways, and industrial automation systems.

Conclusion:

With its powerful processing capabilities, extensive multimedia support, and multiple connectivity options, the Texas Instruments TMS320DM8148CCYE1 stands out as a comprehensive solution for developers looking to create cutting-edge digital media products. Its security features and energy-efficient design further enhance its suitability for a wide range of applications in today's technology-driven market.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess