EN
  • EN
  • DE

TPS25940LQRVCRQ1

Part No TPS25940LQRVCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 8% 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 2.7V ~ 18V
Current - Output 5.3A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x3)
Base Product Number TPS25940
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852321-TPS25940LQRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25940LQRVCRQ1 CAD Model

Description

Product Overview: TPS25940LQRVCRQ1 from Texas Instruments

The TPS25940LQRVCRQ1 is a sophisticated circuit protection and power management device from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with automotive and industrial applications in mind, this integrated circuit (IC) offers a robust solution for safeguarding systems against a wide range of power-related issues.

Key Features:

  • Current Limiting: The device provides precise current limiting to protect against overcurrent conditions which can lead to system damage.
  • Overvoltage Protection: It includes overvoltage protection to ensure that the connected load is safe from transient voltage spikes and surges.
  • Reverse Voltage Blocking: The TPS25940LQRVCRQ1 prevents damage from reverse polarity incidents, which are common in battery-powered applications.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within the specified range, enhancing system reliability.

Applications:

With its wide operating voltage range and robust protection features, the TPS25940LQRVCRQ1 is ideal for use in a variety of applications, including but not limited to:

  • Automotive systems such as infotainment, body control modules, and advanced driver-assistance systems (ADAS)
  • Industrial controls and automation equipment
  • Power management modules in embedded systems
  • Telecommunications infrastructure

Quality and Reliability:

TI's TPS25940LQRVCRQ1 is designed to meet stringent automotive and industrial standards, ensuring high reliability and performance under harsh conditions. The device is qualified for automotive applications, as indicated by the "Q1" suffix in its part number, and is built to operate over an extended temperature range.

Package and Availability:

The TPS25940LQRVCRQ1 comes in a compact, surface-mount package that is suitable for space-constrained applications. It is available for order through Texas Instruments and authorized distributors, making it accessible for both large-scale production and small prototype quantities.

In summary, the TPS25940LQRVCRQ1 from Texas Instruments is a versatile, high-performance solution for circuit protection and power management, ensuring the safety and reliability of sophisticated electronic systems across various industries.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5310 $52.9650
35+ $2.8973 $101.4055
54+ $2.8067 $151.5618
74+ $2.7162 $200.9988
96+ $2.6257 $252.0672
128+ $2.3540 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess