EN
  • EN
  • DE

TPS2592BADRCT

Part No TPS2592BADRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGR EFUSE 5V 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Circuit Breaker, OVP, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 100μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 1111548-TPS2592BADRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2592BADRCT CAD Model

Description

Product Overview: TPS2592BADRCT from Texas Instruments

The TPS2592BADRCT is a state-of-the-art eFuse Power Management IC developed by Texas Instruments, designed to provide an efficient and secure power distribution solution. This advanced circuit protection device is ideal for a wide range of applications including enterprise and consumer electronics where precise power control and protection are crucial.

Key Features

  • Adjustable Overcurrent Protection: The TPS2592BADRCT offers an adjustable overcurrent protection feature that allows users to set the current limit threshold according to their specific requirements, ensuring devices are safeguarded against excessive current that can cause damage.
  • Fast Overvoltage Protection: It is equipped with a rapid response time to overvoltage events, protecting downstream components from voltage spikes and surges that could otherwise be harmful.
  • Under Voltage Lockout (UVLO): The UVLO function ensures that the device operates at safe voltage levels, shutting down the output when the input voltage falls below a predefined threshold.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the TPS2592BADRCT from overheating, enhancing the reliability and longevity of the device.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device, which is essential for maintaining the integrity and stability of the power system.

Applications

The versatility of the TPS2592BADRCT makes it suitable for a variety of applications, including:

  • Solid-State Drives (SSDs)
  • Server and Telecom Power Supplies
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Systems

Technical Specifications

The device operates over a wide input voltage range and comes in a compact, surface-mount package that is easy to integrate into various circuit designs. It features a programmable current limit and a slew rate control that allows for a smooth ramp-up of the output voltage, minimizing inrush current and potential system disturbances.

Conclusion

With its robust protection features and flexible application range, the TPS2592BADRCT from Texas Instruments represents a reliable and versatile solution for modern electronic systems requiring effective power distribution and circuit protection.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1369 $51.2856
58+ $1.7534 $101.6972
89+ $1.6986 $151.1754
122+ $1.6438 $200.5436
158+ $1.5890 $251.0620
211+ $1.4246 $300.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess